ASUS logo

ASUS U36SD-RX230V laptop Intel® Core™ i5 i5-2430M 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19122
Info modified on:
01 Feb 2025, 04:45:41
Short summary description ASUS U36SD-RX230V laptop Intel® Core™ i5 i5-2430M 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Stainless steel:

ASUS U36SD-RX230V, Intel® Core™ i5, 2,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description ASUS U36SD-RX230V laptop Intel® Core™ i5 i5-2430M 33,8 cm (13.3") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Stainless steel:

ASUS U36SD-RX230V. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system software: Windows 7 Home Premium. Product colour: Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.