ASUS TUF Gaming F17 TUF706HE-DS74, Intel® Core™ i7, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home
ASUS TUF Gaming F17 TUF706HE-DS74. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-11800H. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system software: Windows 10 Home. Product colour: Grey