ASUS logo

ASUS Transformer Book Flip TP300LA-DW190P laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35096
Info modified on:
29 Jan 2025, 19:14:08
Short summary description ASUS Transformer Book Flip TP300LA-DW190P laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver:

ASUS Transformer Book Flip TP300LA-DW190P, Intel® Core™ i5, 2,2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Transformer Book Flip TP300LA-DW190P laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Black, Silver:

ASUS Transformer Book Flip TP300LA-DW190P. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor type: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system software: Windows 8.1 Pro. Product colour: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.