ASUS logo

ASUS Transformer Pad TF103C Intel Atom® 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27906
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Transformer Pad TF103C Intel Atom® 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS Transformer Pad TF103C, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description ASUS Transformer Pad TF103C Intel Atom® 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS Transformer Pad TF103C. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,33 GHz, Processor type: Intel Atom®, Processor: Z3745. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1,1 kg. Operating system software: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.