ASUS logo

ASUS Eee Pad Transformer TF101 NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Android Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61803
Info modified on:
04 Apr 2019, 13:16:41
Short summary description ASUS Eee Pad Transformer TF101 NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Android Grey:

ASUS Eee Pad Transformer TF101, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Grey

Long summary description ASUS Eee Pad Transformer TF101 NVIDIA Tegra 16 GB 25,6 cm (10.1") 1 GB Android Grey:

ASUS Eee Pad Transformer TF101. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor type: NVIDIA Tegra. Internal memory: 1 GB. Card reader integrated. Weight: 680 g. Operating system software: Android. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.