ASUS logo

ASUS Transformer Book T300CHI(MS)-0101A5Y10 laptop Intel® Core™ M M-5Y10 Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79886
Info modified on:
27 Jan 2025, 08:34:15
Short summary description ASUS Transformer Book T300CHI(MS)-0101A5Y10 laptop Intel® Core™ M M-5Y10 Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:

ASUS Transformer Book T300CHI(MS)-0101A5Y10, Intel® Core™ M, 0,8 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Transformer Book T300CHI(MS)-0101A5Y10 laptop Intel® Core™ M M-5Y10 Hybrid (2-in-1) 31,8 cm (12.5") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 8.1 Black:

ASUS Transformer Book T300CHI(MS)-0101A5Y10. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor type: Intel® Core™ M, Processor: M-5Y10, Processor frequency: 0,8 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system software: Windows 8.1. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.