ASUS logo

ASUS Transformer Book T200TA-CP021P laptop Intel Atom® Z3795 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31549
Info modified on:
24 Jan 2025, 20:31:11
Short summary description ASUS Transformer Book T200TA-CP021P laptop Intel Atom® Z3795 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Blue:

ASUS Transformer Book T200TA-CP021P, Intel Atom®, 1,59 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Book T200TA-CP021P laptop Intel Atom® Z3795 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Blue:

ASUS Transformer Book T200TA-CP021P. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor type: Intel Atom®, Processor: Z3795, Processor frequency: 1,59 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 8.1 Pro. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.