ASUS Vivobook S400CA-CA129P, Intel® Core™ i5, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 524 GB
ASUS Vivobook S400CA-CA129P. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. Operating system software: Windows 8 Pro. Product colour: Black, Stainless steel