ASUS logo

ASUS R510LDV-CJ1101H laptop Intel® Core™ i5 i5-4210U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87053
Info modified on:
23 Jan 2025, 19:06:50
Short summary description ASUS R510LDV-CJ1101H laptop Intel® Core™ i5 i5-4210U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Grey, Silver:

ASUS R510LDV-CJ1101H, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS R510LDV-CJ1101H laptop Intel® Core™ i5 i5-4210U 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Grey, Silver:

ASUS R510LDV-CJ1101H. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system software: Windows 8.1. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.