ASUS ExpertCenter PN53-R5-16-256, 3,3 GHz, AMD Ryzen™ 5, 7535H, 16 GB, 256 GB, Windows 11 Pro
ASUS ExpertCenter PN53-R5-16-256. Processor frequency: 3,3 GHz, Processor type: AMD Ryzen™ 5, Processor: 7535H. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 660M. Wi-Fi. Operating system software: Windows 11 Pro, Operating system architecture: 64-bit. Form factor: Mini PC. Product type: Mini PC. Weight: 900 g. Product colour: Black