ASUS P5V-X SE, Intel, LGA 775 (Socket T), 4 GB, 0, 1, ATX, 5.1 channels
ASUS P5V-X SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum memory: 4 GB. RAID levels: 0, 1. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. Weight: 615 g