ASUS P5Q Premium, Intel, LGA 775 (Socket T), ATX, 7.1 channels, ATX, 4 x PCI EXPress x16 2 x PCI EXPress x1 1 x PCI
ASUS P5Q Premium. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Expansion slots: 4 x PCI EXPress x16 2 x PCI EXPress x1 1 x PCI