ASUS P5M2-M/C, Intel, LGA 775 (Socket T), 8 GB, ECC & Non-ECC, 0, 1, 32 MB
ASUS P5M2-M/C. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1. Maximum graphics card memory: 32 MB. LAN controller: Broadcom BCM5721