ASUS P5K3 Premium/WiFi-AP, Intel, LGA 775 (Socket T), 2 GB, Non-ECC, Marvell 88E8056, Dual Gigabit Ethernet
ASUS P5K3 Premium/WiFi-AP. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum memory: 2 GB, ECC сompatibility: Non-ECC. LAN controller: Marvell 88E8056, Network interface: Dual Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. Width: 244 mm, Depth: 305 mm