ASUS N76VB-T5012H, Intel® Core™ i5, 2,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
ASUS N76VB-T5012H. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. Operating system software: Windows 8. Product colour: Black, Silver