ASUS logo

ASUS N7600GS Silent 256MB GDDR2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90687
Info modified on:
04 Apr 2019, 07:06:39
Short summary description ASUS N7600GS Silent 256MB GDDR2:

ASUS N7600GS Silent 256MB, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS N7600GS Silent 256MB GDDR2:

ASUS N7600GS Silent 256MB. Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0. PCI bus: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.