ASUS MeMO Pad 10 ME102A, 25,6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Grey, Metallic
ASUS MeMO Pad 10 ME102A. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,6 GHz, Processor: RK101. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 522 g. Operating system software: Android. Product colour: Grey, Metallic