ASUS Vivobook 14 M413IA-EB574T, AMD Ryzen™ 7, 2 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS Vivobook 14 M413IA-EB574T. Product type: Laptop, Form factor: Clamshell. Processor type: AMD Ryzen™ 7, Processor: 4700U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system software: Windows 10. Product colour: Black