ASUS M3N78 PRO, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, Realtek RTL8211CL
ASUS M3N78 PRO. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. LAN controller: Realtek RTL8211CL. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC1200