ASUS logo

ASUS K75VM-TY126V laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78758
Info modified on:
27 Jan 2025, 08:33:43
Short summary description ASUS K75VM-TY126V laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Brown:

ASUS K75VM-TY126V, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB

Long summary description ASUS K75VM-TY126V laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Home Premium Brown:

ASUS K75VM-TY126V. Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system software: Windows 7 Home Premium. Product colour: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.