ASUS K53U-SX334V, AMD C, 1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium
ASUS K53U-SX334V. Product type: Laptop, Form factor: Clamshell. Processor type: AMD C, Processor: C-60, Processor frequency: 1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Storage media: HDD. Operating system software: Windows 7 Home Premium. Product colour: Brown. Weight: 2,6 kg