ASUS ROG GL752VW-T4372T, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB
ASUS ROG GL752VW-T4372T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drives: DVD Super Multi. Operating system software: Windows 10 Home. Product colour: Metallic