ASUS ROG Zephyrus G15 GA503QM-DS91-CA, AMD Ryzen™ 9, 3 GHz, 39,6 cm (15.6"), 2560 x 1440 pixels, 16 GB, 1 TB
ASUS ROG Zephyrus G15 GA503QM-DS91-CA. Product type: Laptop, Form factor: Clamshell. Processor type: AMD Ryzen™ 9, Processor: 5900HS, Processor frequency: 3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system software: Windows 10 Home. Product colour: Grey