ASUS ROG G703GI-E5026R-CHIMERA, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 64 GB, 1,51 TB
ASUS ROG G703GI-E5026R-CHIMERA. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-8750H, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Windows 10 Pro. Product colour: Grey