ASUS logo

ASUS ROG G20AJ-FR057S PC Intel® Core™ i7 i7-4790 8 GB 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90347
Info modified on:
07 Oct 2024, 17:38:27
Short summary description ASUS ROG G20AJ-FR057S PC Intel® Core™ i7 i7-4790 8 GB 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Black, Red:

ASUS ROG G20AJ-FR057S, 3,6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS ROG G20AJ-FR057S PC Intel® Core™ i7 i7-4790 8 GB 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Black, Red:

ASUS ROG G20AJ-FR057S. Processor frequency: 3,6 GHz, Processor type: Intel® Core™ i7, Processor: i7-4790. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Wi-Fi. Operating system software: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Weight: 6,38 kg. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.