ASUS TUF Gaming FX505DT-BQ030T, AMD Ryzen™ 7, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS TUF Gaming FX505DT-BQ030T. Product type: Laptop, Form factor: Clamshell. Processor type: AMD Ryzen™ 7, Processor: 3750H, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system software: Windows 10 Home. Product colour: Black