ASUS F80L-4P051, Intel® Pentium®, 2 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 2 GB, 250 GB
ASUS F80L-4P051. Processor type: Intel® Pentium®, Processor: T3200, Processor frequency: 2 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system software: FreeDOS. Weight: 2,39 kg