ASUS F5R-AP114, Intel Pentium Mobile, 1,73 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 120 GB
ASUS F5R-AP114. Processor type: Intel Pentium Mobile, Processor: T2080, Processor frequency: 1,73 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drives: DVD Super Multi. Weight: 2,65 kg