ASUS F55VD-SX178H, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS F55VD-SX178H. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-2370M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system software: Windows 8. Product colour: Black