ASUS logo

ASUS Vivobook Max F541UV-XX291T laptop Intel® Core™ i7 i7-6500U 39,6 cm (15.6") HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75271
Info modified on:
01 Feb 2025, 06:12:40
Short summary description ASUS Vivobook Max F541UV-XX291T laptop Intel® Core™ i7 i7-6500U 39,6 cm (15.6") HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Silver:

ASUS Vivobook Max F541UV-XX291T, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Max F541UV-XX291T laptop Intel® Core™ i7 i7-6500U 39,6 cm (15.6") HD 4 GB 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Silver:

ASUS Vivobook Max F541UV-XX291T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 920MX. Operating system software: Windows 10. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.