ASUS logo

ASUS F441BA-DS95 laptop AMD A9 A9-9425 35,6 cm (14") Full HD 8 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27663
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS F441BA-DS95 laptop AMD A9 A9-9425 35,6 cm (14") Full HD 8 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS F441BA-DS95, AMD A9, 3,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS F441BA-DS95 laptop AMD A9 A9-9425 35,6 cm (14") Full HD 8 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS F441BA-DS95. Product type: Laptop, Form factor: Clamshell. Processor type: AMD A9, Processor: A9-9425, Processor frequency: 3,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system software: Windows 10. Product colour: Black, Chocolate. Weight: 1,75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.