ASUS F200CA-CT238H, Intel® Celeron®, 1,5 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB
ASUS F200CA-CT238H. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Celeron®, Processor: 1007U, Processor frequency: 1,5 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 8. Product colour: Black