ASUS ET2700INKS-B060C, 68,6 cm (27"), Full HD, Intel® Core™ i7, 6 GB, 1 TB, Windows 7 Home Premium
ASUS ET2700INKS-B060C. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor type: Intel® Core™ i7, Processor frequency: 2,8 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 540M, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drives: Blu-Ray DVD Combo. Operating system software: Windows 7 Home Premium. Product colour: Black