ASUS ET ET2210IUTS-B002E, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, Windows 7 Professional, Black
ASUS ET ET2210IUTS-B002E. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor type: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drives: DVD±RW. Operating system software: Windows 7 Professional. Product colour: Black