ASUS logo

ASUS EeeTop PC ET2010PNT Intel Atom® D510 50,8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 500 GB NVIDIA® ION™ 2 FreeDOS Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48058
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeTop PC ET2010PNT Intel Atom® D510 50,8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 500 GB NVIDIA® ION™ 2 FreeDOS Black:

ASUS EeeTop PC ET2010PNT, 50,8 cm (20"), HD+, Intel Atom®, 2 GB, 500 GB, FreeDOS

Long summary description ASUS EeeTop PC ET2010PNT Intel Atom® D510 50,8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 500 GB NVIDIA® ION™ 2 FreeDOS Black:

ASUS EeeTop PC ET2010PNT. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor type: Intel Atom®, Processor frequency: 1,66 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® ION™ 2. Built-in camera. Optical drives: DVD Super Multi. Operating system software: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.