ASUS logo

ASUS ENGTX460 DC TOP/2DI/1GD5/V2 graphics card NVIDIA GeForce GTX 460 1 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82167
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGTX460 DC TOP/2DI/1GD5/V2 graphics card NVIDIA GeForce GTX 460 1 GB GDDR5:

ASUS ENGTX460 DC TOP/2DI/1GD5/V2, GeForce GTX 460, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX460 DC TOP/2DI/1GD5/V2 graphics card NVIDIA GeForce GTX 460 1 GB GDDR5:

ASUS ENGTX460 DC TOP/2DI/1GD5/V2. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 460, Processor frequency: 775 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. PCI bus: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.