ASUS logo

ASUS EN8500GT/HTP/1G graphics card GeForce 8500 GT 1 GB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114853
Info modified on:
22 Nov 2017, 02:24:35
Short summary description ASUS EN8500GT/HTP/1G graphics card GeForce 8500 GT 1 GB GDDR2:

ASUS EN8500GT/HTP/1G, GeForce 8500 GT, 1 GB, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels

Long summary description ASUS EN8500GT/HTP/1G graphics card GeForce 8500 GT 1 GB GDDR2:

ASUS EN8500GT/HTP/1G. Graphics processor: GeForce 8500 GT, Processor frequency: 459 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.