ASUS logo

ASUS GeForce EN7600GT/2DHT/256M GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74495
Info modified on:
04 Apr 2019, 06:44:56
Short summary description ASUS GeForce EN7600GT/2DHT/256M GDDR3:

ASUS GeForce EN7600GT/2DHT/256M, GDDR3, 128 bit, 1400 MHz, 2560 x 1600 pixels

Long summary description ASUS GeForce EN7600GT/2DHT/256M GDDR3:

ASUS GeForce EN7600GT/2DHT/256M. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual-link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.