ASUS Vivobook E402NA-FA021T, Intel® Celeron®, 1,1 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 32 GB
ASUS Vivobook E402NA-FA021T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Celeron®, Processor: N3350, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system software: Windows 10. Product colour: White