ASUS CM CM6870-347SA8E, 3,2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 8
ASUS CM CM6870-347SA8E. Processor frequency: 3,2 GHz, Processor type: Intel® Core™ i5, Processor: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system software: Windows 8. Power supply: 350 W. Product type: PC. Product colour: Black