ASUS logo

ASUS Chromebox CHROMEBOX2-G081U PC/workstation Intel® Celeron® 3215U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55732
Info modified on:
02 Dec 2022, 17:54:19
Short summary description ASUS Chromebox CHROMEBOX2-G081U PC/workstation Intel® Celeron® 3215U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Grey:

ASUS Chromebox CHROMEBOX2-G081U, 1,7 GHz, Intel® Celeron®, 3215U, 4 GB, 16 GB, ChromeOS

Long summary description ASUS Chromebox CHROMEBOX2-G081U PC/workstation Intel® Celeron® 3215U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Grey:

ASUS Chromebox CHROMEBOX2-G081U. Processor frequency: 1,7 GHz, Processor type: Intel® Celeron®, Processor: 3215U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system software: ChromeOS. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.