ASUS Chromebook C100PA-DB02, RockChip, 25,6 cm (10.1"), 1280 x 800 pixels, 4 GB, 16 GB, ChromeOS
ASUS Chromebook C100PA-DB02. Product type: Chromebook, Form factor: Convertible (Folder). Processor type: RockChip, Processor: RK3288C. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: ARM Mali-T764. Operating system software: ChromeOS. Product colour: Black, Silver