ASUS A55VD-SX050V, Intel® Core™ i7, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS A55VD-SX050V. Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system software: Windows 7 Home Premium. Product colour: Bronze, Copper. Weight: 2,52 kg