ASUS logo

ASUS A53E-AH51 laptop Intel® Core™ i5 i5-2430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17145
Info modified on:
24 Jan 2025, 20:38:34
Long product name ASUS A53E-AH51 laptop Intel® Core™ i5 i5-2430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Silver:

Intel Core i5-2430M (3M Cache, 2.40 GHz), 4GB DDR3, 640GB HDD, 15.6" 16:9 HD (1366x768) LED backlit, Intel HD Graphics 3000, DVD Super-Multi, Gigabit Ethernet, 802.11 b/g/n, 2600g, Silver/Black, Windows 7 Home Premium

ASUS A53E-AH51 laptop Intel® Core™ i5 i5-2430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Silver:

A53E
Stay Cool with Metallic Chic

- IceCool Technology keep palm rests cool, placing heat-producing components away from users;
- Designed with high quality aluminum textures;
- IF Award-winning ergonomic dust-repellent chicklet keyboard;
- 2nd generation Intel CoreTM processors.

Classy Metallic Design
Featuring 2nd Generation Intel® Core™ Processors and an elegant color scheme based on premium aluminum textures, the new A Series offers an expressive combination of technology and style. The highly durable premium aluminum textures retain their looks and quality even during extensive, prolonged use, allowing you to do more with your A Series in complete confidence.

Incredible Processing Power
The new A Series ships with 2nd Generation Intel® Core™ Processors, as optimized for notebook use with awesome computing power – in particular, these new mobile CPUs enhance multitasking, so you can get more done at the same time, more smoothly.

IceCool Technology Keeps Your Hands Cool
IceCool Technololgy makes your PC experience cool and comfortable even during the longest computing sessions. Exclusive dual-sided motherboard design places hot components on the underside and away from users. Combined with heat pipes and vents, palm rests and typing surfaces stay cooler.

IF Award-winning Ergonomic Chiclet Keyboard
Extra-wide dust-repellent keys stay comfortable even during extended typing sessions for improved productivity and interaction.

Palm Proof Technology Prevents Accidental Input
Intelligent touchpad distinguishes between palm and finger contact to prevent inadvertent cursor movements during typing.

Short summary description ASUS A53E-AH51 laptop Intel® Core™ i5 i5-2430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Silver:

ASUS A53E-AH51, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS A53E-AH51 laptop Intel® Core™ i5 i5-2430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Silver:

ASUS A53E-AH51. Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system software: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.