ASUS CERBERUS-GTX1050-O2G, GeForce GTX 1050, 2 GB, GDDR5, 128 bit, 7008 MHz, PCI Express 3.0
ASUS CERBERUS-GTX1050-O2G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050, Processor frequency: 1430 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory speed: 7008 MHz. OpenGL version: 4.5. PCI bus: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)