ASUS logo

ASUS STRIX-R9380-DC2-2GD5-GAMING AMD Radeon R9 380 2 GB GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84403
Info modified on:
16 May 2018, 21:22:29
Short summary description ASUS STRIX-R9380-DC2-2GD5-GAMING AMD Radeon R9 380 2 GB GDDR5:

ASUS STRIX-R9380-DC2-2GD5-GAMING, Radeon R9 380, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS STRIX-R9380-DC2-2GD5-GAMING AMD Radeon R9 380 2 GB GDDR5:

ASUS STRIX-R9380-DC2-2GD5-GAMING. Graphics processor family: AMD, Graphics processor: Radeon R9 380, Processor frequency: 970 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory speed: 5500 MHz. Maximum resolution: 2560 x 1600 pixels. OpenGL version: 4.4. PCI bus: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.