ASUS logo

ASUS ROG Horus GK2000 RGB keyboard Gaming USB QWERTY Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76783
Info modified on:
05 Aug 2022, 09:16:44
Short summary description ASUS ROG Horus GK2000 RGB keyboard Gaming USB QWERTY Black:

ASUS ROG Horus GK2000 RGB, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description ASUS ROG Horus GK2000 RGB keyboard Gaming USB QWERTY Black:

ASUS ROG Horus GK2000 RGB. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED, Wrist rest. USB hub, Recommended usage: Gaming. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.