ASUS logo

ASUS Z11PR-D16 Intel® C621 LGA 3647 (Socket P) SSI EEB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191539
Info modified on:
14 Mar 2024, 19:28:27
Short summary description ASUS Z11PR-D16 Intel® C621 LGA 3647 (Socket P) SSI EEB:

ASUS Z11PR-D16, Intel, LGA 3647 (Socket P), 10,4 GT/s, DDR4-SDRAM, 512 GB, 2400,2666 MHz

Long summary description ASUS Z11PR-D16 Intel® C621 LGA 3647 (Socket P) SSI EEB:

ASUS Z11PR-D16. Processor manufacturer: Intel, Processor socket: LGA 3647 (Socket P), System bus data transfer rate: 10,4 GT/s. Supported memory types: DDR4-SDRAM, Maximum memory: 512 GB, Supported memory clock speeds: 2400,2666 MHz. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2500, On-board graphics card memory: 64 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I350-AM2

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.