ASUS logo

ASUS EeeBox PC EB1012P-B0510 Intel Atom® D510 2 GB DDR2-SDRAM 320 GB NVIDIA® ION™ 2 Linux USFF Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24976
Info modified on:
07 Oct 2024, 16:43:43
Short summary description ASUS EeeBox PC EB1012P-B0510 Intel Atom® D510 2 GB DDR2-SDRAM 320 GB NVIDIA® ION™ 2 Linux USFF Black:

ASUS EeeBox PC EB1012P-B0510, 1,66 GHz, Intel Atom®, D510, 2 GB, 320 GB, Linux

Long summary description ASUS EeeBox PC EB1012P-B0510 Intel Atom® D510 2 GB DDR2-SDRAM 320 GB NVIDIA® ION™ 2 Linux USFF Black:

ASUS EeeBox PC EB1012P-B0510. Processor frequency: 1,66 GHz, Processor type: Intel Atom®, Processor: D510. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™ 2. Operating system software: Linux. Power supply: 65 W. Form factor: USFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.