ASUS ROG G21CN-CH019T, 3,2 GHz, Intel® Core™ i7, 16 GB, 1,26 TB, DVD Super Multi, Windows 10
ASUS ROG G21CN-CH019T. Processor frequency: 3,2 GHz, Processor type: Intel® Core™ i7, Processor: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system software: Windows 10. Power supply: 360 W. Product type: PC. Product colour: Black